Murata Electronics SMD 2.6A 54 MOHM Inductor and Choke DFE18SANR47MG0L

Description
FIXED IND 470NH 2.6A 54 MOHM SMD Product overview: DFE18SANR47MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.6A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SANR47MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 2.6A 54 MOHM SMD Product overview: DFE18SANR47MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.6A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SANR47MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.6A 54 MOHM Inductor and Choke - 71-DFE18SANR47MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.6A 54 MOHM Inductor and Choke
71-DFE18SANR47MG0L
SMD 2.6A 54 MOHM Inductor and Choke 71-DFE18SANR47MG0L
FIXED IND 470NH 2.6A 54 MOHM SMD Product overview: DFE18SANR47MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.6A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SANR47MG0L can be used for catalog matching and distributor lookup.

FIXED IND 470NH 2.6A 54 MOHM SMD Product overview: DFE18SANR47MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.6A, 54 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SANR47MG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328815-DFE18SANR47MG0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328815-DFE18SANR47MG0L
Inductors, Coils, Chokes - Fixed Inductors 1328815-DFE18SANR47MG0L
Manufacturer: Murata Electronics Win Source Part Number: 1328815-DFE18SANR47M G0L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 54mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-16581-6,490-1658 1-2,490-16581-1 Base Product Number: DFE18SAN Current - Saturation (Isat): 3.6A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328815-DFE18SANR47MG0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 54mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-16581-6,490-16581-2,490-16581-1
Base Product Number: DFE18SAN
Current - Saturation (Isat): 3.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-16581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16581-2-ND
Fixed Inductors 490-16581-2-ND
470nH Shielded Inductor 2.6A 54mOhm Max 0603 (1608 Metric)

470nH Shielded Inductor 2.6A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16581-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16581-6-ND
Fixed Inductors 490-16581-6-ND
470nH Shielded Inductor 2.6A 54mOhm Max 0603 (1608 Metric)

470nH Shielded Inductor 2.6A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16581-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16581-1-ND
Fixed Inductors 490-16581-1-ND
470nH Shielded Inductor 2.6A 54mOhm Max 0603 (1608 Metric)

470nH Shielded Inductor 2.6A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Wirewound Inductor, 0.47Uh, 3.3A, 0603 Rohs Compliant Murata Power Solutions - 33AK8707 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 0.47Uh, 3.3A, 0603 Rohs Compliant Murata Power Solutions
33AK8707
Wirewound Inductor, 0.47Uh, 3.3A, 0603 Rohs Compliant Murata Power Solutions 33AK8707
WIREWOUND INDUCTOR, 0.47UH, 3.3A, 0603 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 0.47UH, 3.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - DFE18SANR47MG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE18SANR47MG0L
Fixed Inductors DFE18SANR47MG0L
FIXED IND 470NH 2.6A 54 MOHM SMD

FIXED IND 470NH 2.6A 54 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE18SANR47MG0L 1328815-DFE18SANR47MG0L 490-16581-2-ND 33AK8707 DFE18SANR47MG0L
Product Name SMD 2.6A 54 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Wirewound Inductor, 0.47Uh, 3.3A, 0603 Rohs Compliant Murata Power Solutions Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Standard Wirewound
Core Material Metal Metal Metal
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
High Frequency & RF Inductors - 5-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3000 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details