Murata Electronics SMD 1UH 1.7A 128 MOHM Inductor and Choke DFE18SAN1R0MG0L

Description
FIXED IND 1UH 1.7A 128 MOHM SMD Product overview: DFE18SAN1R0MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SAN1R0MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 1.7A 128 MOHM SMD Product overview: DFE18SAN1R0MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SAN1R0MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.7A 128 MOHM Inductor and Choke - 71-DFE18SAN1R0MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.7A 128 MOHM Inductor and Choke
71-DFE18SAN1R0MG0L
SMD 1UH 1.7A 128 MOHM Inductor and Choke 71-DFE18SAN1R0MG0L
FIXED IND 1UH 1.7A 128 MOHM SMD Product overview: DFE18SAN1R0MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SAN1R0MG0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.7A 128 MOHM SMD Product overview: DFE18SAN1R0MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SAN1R0MG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-16577-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16577-6-ND
Fixed Inductors 490-16577-6-ND
1µH Shielded Inductor 1.7A 128mOhm Max 0603 (1608 Metric)

1µH Shielded Inductor 1.7A 128mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16577-2-ND
Fixed Inductors 490-16577-2-ND
1µH Shielded Inductor 1.7A 128mOhm Max 0603 (1608 Metric)

1µH Shielded Inductor 1.7A 128mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16577-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16577-1-ND
Fixed Inductors 490-16577-1-ND
1µH Shielded Inductor 1.7A 128mOhm Max 0603 (1608 Metric)

1µH Shielded Inductor 1.7A 128mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1143869-DFE18SAN1R0MG0L
Inductors, Coils, Chokes - Fixed Inductors 1143869-DFE18SAN1R0MG0L
Win Source Part Number: 1143869-DFE18SAN1R0M G0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE18SAN Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 128mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): DFE18SAN1R0MG0L.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-16577-2,490-1657 7-1,490-16577-6 Base Product Number: DFE18SAN Current - Saturation (Isat): 2.1A

Win Source Part Number: 1143869-DFE18SAN1R0MG0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE18SAN
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 128mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): DFE18SAN1R0MG0L.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16577-2,490-16577-1,490-16577-6
Base Product Number: DFE18SAN
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Fixed Inductors - DFE18SAN1R0MG0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE18SAN1R0MG0L
Fixed Inductors DFE18SAN1R0MG0L
FIXED IND 1UH 1.7A 128 MOHM SMD

FIXED IND 1UH 1.7A 128 MOHM SMD

Supplier's Site Datasheet
Wirewound Inductor, 1Uh, 2.1A, 0603 Rohs Compliant Murata Power Solutions - 33AK8708 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 1Uh, 2.1A, 0603 Rohs Compliant Murata Power Solutions
33AK8708
Wirewound Inductor, 1Uh, 2.1A, 0603 Rohs Compliant Murata Power Solutions 33AK8708
WIREWOUND INDUCTOR, 1UH, 2.1A, 0603 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 1UH, 2.1A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
DFE18SAN1R0MG0L
Inductors/Coils/Transformers >> Inductors (SMD) DFE18SAN1R0MG0L
1.7A 1uH ±20% 2.1A 128mΩ 0603 Inductors (SMD) ROHS

1.7A 1uH ±20% 2.1A 128mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-DFE18SAN1R0MG0L 490-16577-6-ND 1143869-DFE18SAN1R0MG0L DFE18SAN1R0MG0L 33AK8708 DFE18SAN1R0MG0L
Product Name SMD 1UH 1.7A 128 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Wirewound Inductor, 1Uh, 2.1A, 0603 Rohs Compliant Murata Power Solutions Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Standard Wirewound
Core Material Metal Metal Metal
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details