Murata Power Solutions Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata DFE18SAN1R0ME0

Description
INDUCTOR, 1UH, 1.6A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2A; Product Range:DFE18SAN_E0 Series; Power Inductor Case:1.6mm x 0.8mm x 0.8mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, 1.6A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2A; Product Range:DFE18SAN_E0 Series; Power Inductor Case:1.6mm x 0.8mm x 0.8mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata - 57AC6592 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata
57AC6592
Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata 57AC6592
INDUCTOR, 1UH, 1.6A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2A; Product Range:DFE18SAN_E0 Series; Power Inductor Case:1.6mm x 0.8mm x 0.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 1.6A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewound; Saturation Current (Isat):2A; Product Range:DFE18SAN_E0 Series; Power Inductor Case:1.6mm x 0.8mm x 0.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 57AC6592
Product Name Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details