Murata Electronics EMI / RFI Components - DFCH32G62HDNAA-RF1 DFCH32G62HDNAA-RF1

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055407-DFCH32G62HDN AA-RF1 Impedance: 50 Ω Categories: EMI / RFI Components Alternative Parts (Cross-Reference): DFCH32G62HDNAA-RF1DF CH32G62HDNAARF1; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055407-DFCH32G62HDN AA-RF1 Impedance: 50 Ω Categories: EMI / RFI Components Alternative Parts (Cross-Reference): DFCH32G62HDNAA-RF1DF CH32G62HDNAARF1; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DFCH32G62HDNAA-RF1 - 1055407-DFCH32G62HDNAA-RF1 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DFCH32G62HDNAA-RF1
1055407-DFCH32G62HDNAA-RF1
EMI / RFI Components - DFCH32G62HDNAA-RF1 1055407-DFCH32G62HDNAA-RF1
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055407-DFCH32G62HDN AA-RF1 Impedance: 50 Ω Categories: EMI / RFI Components Alternative Parts (Cross-Reference): DFCH32G62HDNAA-RF1DF CH32G62HDNAARF1; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055407-DFCH32G62HDNAA-RF1
Impedance: 50 Ω
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): DFCH32G62HDNAA-RF1DFCH32G62HDNAARF1;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1055407-DFCH32G62HDNAA-RF1
Product Name EMI / RFI Components - DFCH32G62HDNAA-RF1
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details