Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126720-DFCB32G14LBJ
Packaging: Bulk
Impedance: 50 Ω
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1126720-DFCB32G14LBJAARB3 |
| Product Name | Custom Parts - Custom Parts (B - D) - DFCB32G14LBJAARB3 |