Murata Electronics EMI / RFI Components - DFCB2915MLDJAA-RD1 DFCB2915MLDJAA-RD1

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055403-DFCB2915MLDJ AA-RD1 Shielding: Unshielded Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055403-DFCB2915MLDJ AA-RD1 Shielding: Unshielded Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DFCB2915MLDJAA-RD1 - 1055403-DFCB2915MLDJAA-RD1 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DFCB2915MLDJAA-RD1
1055403-DFCB2915MLDJAA-RD1
EMI / RFI Components - DFCB2915MLDJAA-RD1 1055403-DFCB2915MLDJAA-RD1
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055403-DFCB2915MLDJ AA-RD1 Shielding: Unshielded Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -30 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055403-DFCB2915MLDJAA-RD1
Shielding: Unshielded
Impedance: 50 Ω
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1055403-DFCB2915MLDJAA-RD1
Product Name EMI / RFI Components - DFCB2915MLDJAA-RD1
Unlock Full Specs
to access all available technical data

Similar Products