Murata Electronics Fixed Inductors DEM8045Z-8R2M=P3

Description
8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18388-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18388-1-ND
Fixed Inductors 490-18388-1-ND
8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18388-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18388-6-ND
Fixed Inductors 490-18388-6-ND
8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18388-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18388-2-ND
Fixed Inductors 490-18388-2-ND
8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.5A 33.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-18388-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers