15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard
FIXED IND 15UH 3.5A 52.8 MOHM
FIXED IND 15UH 3.5A 52.8 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-DEM8045Z-150M=P3TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |