4700pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc
CAP CER 4700PF 250VAC RADIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-17725-ND | DEJF3E2472ZA3B |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose |
| RoHS Compliant | Yes | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |