10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-12637-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| RoHS Compliant | Yes |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |