CAP CER 820PF 3.15KV RADIAL / 820 pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc Product overview: DEHR33F821KB3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 3.15KV, 820 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 3.15KV, 820 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33F821KB3B can be used for catalog matching and distributor lookup.
Win Source Part Number: 987993-DEHR33F821KB3
Category: Capacitors>Ceramic Capacitors
Series: DEH
Features: High Voltage, Low Dissipation Factor
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 250
Capacitance: 820 pF
Tolerance: ±10%
Voltage - Rated: 3150V (3.15kV)
Temperature Coefficient: R
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Base Product Number: DEHR33F
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-DEHR33F821KB3B | 987993-DEHR33F821KB3B |
| Product Name | 820PF 3.15KV 820 pF Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 8.20E-4 microF | 8.20E-4 microF |
| WVAC | 3150 volts | 3150 volts |
| Lead Style | Formed Leads |