Murata Electronics Ceramic Capacitors - DEHR33F391KA3B DEHR33F391KA3B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868334-DEHR33F391KA3 B Series: DEH Operating Temperature Range: -25°C ~ 125°C Features: 390 pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: DEHR33F Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868334-DEHR33F391KA3 B Series: DEH Operating Temperature Range: -25°C ~ 125°C Features: 390 pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: DEHR33F Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEHR33F391KA3B - 868334-DEHR33F391KA3B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DEHR33F391KA3B
868334-DEHR33F391KA3B
Ceramic Capacitors - DEHR33F391KA3B 868334-DEHR33F391KA3B
Manufacturer: Murata Electronics North America Win Source Part Number: 868334-DEHR33F391KA3 B Series: DEH Operating Temperature Range: -25°C ~ 125°C Features: 390 pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: DEHR33F Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060

Manufacturer: Murata Electronics North America
Win Source Part Number: 868334-DEHR33F391KA3B
Series: DEH
Operating Temperature Range: -25°C ~ 125°C
Features: 390 pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: DEHR33F
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060

Buy Now Datasheet
Singapore, Singapore
390PF 3.15KV 390 pF Capacitor
60-DEHR33F391KA3B
390PF 3.15KV 390 pF Capacitor 60-DEHR33F391KA3B
CAP CER 390PF 3.15KV RADIAL / 390 pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc Product overview: DEHR33F391KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 3.15KV, 390 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 3.15KV, 390 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33F391KA3B can be used for catalog matching and distributor lookup.

CAP CER 390PF 3.15KV RADIAL / 390 pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc Product overview: DEHR33F391KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 3.15KV, 390 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 3.15KV, 390 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33F391KA3B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 868334-DEHR33F391KA3B 60-DEHR33F391KA3B
Product Name Ceramic Capacitors - DEHR33F391KA3B 390PF 3.15KV 390 pF Capacitor
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Style Through Hole
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details