Murata Electronics Capacitors - Ceramic Capacitors DEHR33F331KA3B

Description
Win Source Part Number: 1349031-DEHR33F331KA 3B Category: Capacitors - Ceramic Capacitors Series: DEH Features: High Voltage, Low Dissipation Factor Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 250 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 3150V (3.15kV) Temperature Coefficient: R Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DEHR33F Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349031-DEHR33F331KA 3B Category: Capacitors - Ceramic Capacitors Series: DEH Features: High Voltage, Low Dissipation Factor Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 250 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 3150V (3.15kV) Temperature Coefficient: R Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DEHR33F Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1349031-DEHR33F331KA3B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349031-DEHR33F331KA3B
Capacitors - Ceramic Capacitors 1349031-DEHR33F331KA3B
Win Source Part Number: 1349031-DEHR33F331KA 3B Category: Capacitors - Ceramic Capacitors Series: DEH Features: High Voltage, Low Dissipation Factor Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 250 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 3150V (3.15kV) Temperature Coefficient: R Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DEHR33F Product Status: Obsolete

Win Source Part Number: 1349031-DEHR33F331KA3B
Category: Capacitors - Ceramic Capacitors
Series: DEH
Features: High Voltage, Low Dissipation Factor
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 250
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 3150V (3.15kV)
Temperature Coefficient: R
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DEHR33F
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
330PF 3.15KV Capacitor
60-DEHR33F331KA3B
330PF 3.15KV Capacitor 60-DEHR33F331KA3B
CAP CER 330PF 3.15KV RADIAL Product overview: DEHR33F331KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33F331KA3B can be used for catalog matching and distributor lookup.

CAP CER 330PF 3.15KV RADIAL Product overview: DEHR33F331KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33F331KA3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4138-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4138-ND
Ceramic Capacitors 490-4138-ND
330pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc

330pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEHR33F331KA3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEHR33F331KA3B
Ceramic Capacitors DEHR33F331KA3B
CAP CER 330PF 3.15KV RADIAL

CAP CER 330PF 3.15KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1349031-DEHR33F331KA3B 60-DEHR33F331KA3B 490-4138-ND DEHR33F331KA3B
Product Name Capacitors - Ceramic Capacitors 330PF 3.15KV Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3150 volts 3150 volts 3150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details