Win Source Part Number: 1336773-DEHR33D471KA
Category: Capacitors - Ceramic Capacitors
Series: DEH
Features: High Voltage, Low Dissipation Factor
Package: Bulk
Size / Dimension: 0.354" Dia (9.00mm)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 250
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: R
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DEHR33D
Product Status: Obsolete
CAP CER 470PF 2KV RADIAL Product overview: DEHR33D471KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33D471KA3B can be used for catalog matching and distributor lookup.
470pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
CAP CER 470PF 2KV RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1336773-DEHR33D471KA3B | 60-DEHR33D471KA3B | 490-4123-ND | DEHR33D471KA3B |
| Product Name | Capacitors - Ceramic Capacitors | 470PF 2KV Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 2000 volts | 2000 volts | 2000 volts |