Murata Electronics Ceramic Capacitors DEHR32E222KA2B

Description
2200pF ±10% 250V Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 250V Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEHR32E222KA2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEHR32E222KA2B-ND
Ceramic Capacitors DEHR32E222KA2B-ND
2200pF ±10% 250V Ceramic Capacitor R Radial, Disc

2200pF ±10% 250V Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEHR32E222KA2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEHR32E222KA2B
Ceramic Capacitors DEHR32E222KA2B
CAP CER 2200PF 250V RADIAL

CAP CER 2200PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEHR32E222KA2B-ND DEHR32E222KA2B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers