Murata Electronics Ceramic Capacitors DEHR32E221KB2B

Description
220pF ±10% 250V Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 250V Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEHR32E221KB2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEHR32E221KB2B-ND
Ceramic Capacitors DEHR32E221KB2B-ND
220pF ±10% 250V Ceramic Capacitor R Radial, Disc

220pF ±10% 250V Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEHR32E221KB2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEHR32E221KB2B
Ceramic Capacitors DEHR32E221KB2B
CAP CER 220PF 250V RADIAL

CAP CER 220PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEHR32E221KB2B-ND DEHR32E221KB2B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206J1K00221JKTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details