10000pF ±10% 250V Ceramic Capacitor R Radial, Disc
CAP CER 10000PF 250V RADIAL Product overview: DEHR32E103KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR32E103KA2B can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DEHR32E103KA2B-ND | 60-DEHR32E103KA2B |
| Product Name | Ceramic Capacitors | 10000PF 250V Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |