1000pF ±10% 250V Ceramic Capacitor R Radial, Disc
CAP CER 1000PF 250V RADIAL Product overview: DEHR32E102KN2A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR32E102KN2A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1131975-DEHR32E102KN
Category: Capacitors>Ceramic Capacitors
Series: DEH
Features: High Voltage, Low Dissipation Factor
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,500
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Base Product Number: DEHR32E
Product Status: Obsolete
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DEHR32E102KN2A-ND | 60-DEHR32E102KN2A | 1131975-DEHR32E102KN2A |
| Product Name | Ceramic Capacitors | 1000PF 250V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |