Murata Electronics Ceramic Capacitors DEF2CLH070DA3B

Description
7pF ±0.5pF 6300V (6.3kV) Ceramic Capacitor C0H Radial, Disc
Request a Quote Datasheet
Description
7pF ±0.5pF 6300V (6.3kV) Ceramic Capacitor C0H Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEF2CLH070DA3B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEF2CLH070DA3B-ND
Ceramic Capacitors DEF2CLH070DA3B-ND
7pF ±0.5pF 6300V (6.3kV) Ceramic Capacitor C0H Radial, Disc

7pF ±0.5pF 6300V (6.3kV) Ceramic Capacitor C0H Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEF2CLH070DA3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEF2CLH070DA3B
Ceramic Capacitors DEF2CLH070DA3B
CAP CER 7PF 6.3KV C0H RADIAL

CAP CER 7PF 6.3KV C0H RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEF2CLH070DA3B-ND DEF2CLH070DA3B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 6300 volts 6300 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - CK05BX272K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details