Murata Electronics Ceramic Capacitors DEF2CLH030CJ3B

Description
3pF ±0.25pF 6300V (6.3kV) Ceramic Capacitor C0H Radial, Disc
Request a Quote Datasheet
Description
3pF ±0.25pF 6300V (6.3kV) Ceramic Capacitor C0H Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEF2CLH030CJ3B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEF2CLH030CJ3B-ND
Ceramic Capacitors DEF2CLH030CJ3B-ND
3pF ±0.25pF 6300V (6.3kV) Ceramic Capacitor C0H Radial, Disc

3pF ±0.25pF 6300V (6.3kV) Ceramic Capacitor C0H Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEF2CLH030CJ3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEF2CLH030CJ3B
Ceramic Capacitors DEF2CLH030CJ3B
CAP CER 3PF 6.3KV C0H RADIAL

CAP CER 3PF 6.3KV C0H RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEF2CLH030CJ3B-ND DEF2CLH030CJ3B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 6300 volts 6300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details