1000pF -20%, +80% 6300V (6.3kV) Ceramic Capacitor E Radial, Disc
CAPACITOR, CERAMIC, 1000PF 6.3KV, RADIAL +80 -20%; Capacitance:1000pF; Voltage(DC):6.3kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:DEC Series RoHS Compliant: Yes
CAP CER 1000PF 6.3KV RADIAL
CAP CER 1000PF 6.3KV RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-4100-ND | 96K8504 | DECE33J102ZC4B | 535-DECE33J102ZC4B |
| Product Name | Ceramic Capacitors | Capacitor, Ceramic, 1000Pf 6.3Kv, Radial +80 -20%; Capacitance Murata | Ceramic Capacitors | CAP CER 1000PF 6.3KV RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 20 (+/- %) |