Murata Electronics Ceramic Capacitors DECB33J471KC4B

Description
470pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4098-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4098-ND
Ceramic Capacitors 490-4098-ND
470pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc

470pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic, 470Pf, 6.3Kv, Radial 10%; Capacitance Murata - 96K8503 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 470Pf, 6.3Kv, Radial 10%; Capacitance Murata
96K8503
Capacitor, Ceramic, 470Pf, 6.3Kv, Radial 10%; Capacitance Murata 96K8503
CAPACITOR, CERAMIC, 470PF, 6.3KV, RADIAL 10%; Capacitance:470pF; Voltage(DC):6.3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:DEC Series RoHS Compliant: Yes

CAPACITOR, CERAMIC, 470PF, 6.3KV, RADIAL 10%; Capacitance:470pF; Voltage(DC):6.3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:DEC Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - DECB33J471KC4B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DECB33J471KC4B
Ceramic Capacitors DECB33J471KC4B
CAP CER 470PF 6.3KV RADIAL

CAP CER 470PF 6.3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-4098-ND 96K8503 DECB33J471KC4B
Product Name Ceramic Capacitors Capacitor, Ceramic, 470Pf, 6.3Kv, Radial 10%; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details