Murata Electronics Ceramic Capacitors DECB33J331KC4B

Description
330pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4097-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4097-ND
Ceramic Capacitors 490-4097-ND
330pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc

330pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DECB33J331KC4B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DECB33J331KC4B
Ceramic Capacitors DECB33J331KC4B
CAP CER 330PF 6.3KV RADIAL

CAP CER 330PF 6.3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-4097-ND DECB33J331KC4B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details