Murata Power Solutions Ceramic Capacitors DECB33J221KC4B

Description
220pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4096-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4096-ND
Ceramic Capacitors 490-4096-ND
220pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc

220pF ±10% 6300V (6.3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DECB33J221KC4B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DECB33J221KC4B
Ceramic Capacitors DECB33J221KC4B
CAP CER 220PF 6.3KV RADIAL

CAP CER 220PF 6.3KV RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 220Pf, 6300V, Radial 10%; Capacitance Murata - 87K7604 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 6300V, Radial 10%; Capacitance Murata
87K7604
Ceramic Capacitor, 220Pf, 6300V, Radial 10%; Capacitance Murata 87K7604
CERAMIC CAPACITOR, 220PF, 6300V, RADIAL 10%; Capacitance:220pF; Voltage(DC):6.3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Product Range:DEC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 6300V, RADIAL 10%; Capacitance:220pF; Voltage(DC):6.3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Product Range:DEC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-4096-ND DECB33J221KC4B 87K7604
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 220Pf, 6300V, Radial 10%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details