CAP CER 150PF 6.3KV SL RADIAL Product overview: DEC1X3J151JC4B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEC1X3J151JC4B can be used for catalog matching and distributor lookup.
150pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc
CAP CER 150PF 6.3KV SL RADIAL
Ceramic Disc Capacitors 150pF 6300volts SL 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DEC1X3J151JC4B | 490-11083-ND | DEC1X3J151JC4B | 535-DEC1X3J151JC4B |
| Product Name | 150PF 6.3KV Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Disc Capacitors 150pF 6300volts SL 5% |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | |
| WVAC | 6300 volts | 6300 volts | 6300 volts |