CAP CER 100PF 6.3KV SL RADIAL Product overview: DEC1X3J101JC4B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEC1X3J101JC4B can be used for catalog matching and distributor lookup.
100pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc
Manufacturer: Murata Electronics North America
Win Source Part Number: 916881-DEC1X3J101JC4
Series: DEC
Operating Temperature Range: -25°C ~ 85°C
Features: 100 pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: DEC1X3J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Other Part Number: 490-7062, DEC1X3J101JC4B-ND
CAP CER 100PF 6.3KV SL RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DEC1X3J101JC4B | 490-7062-ND | 916881-DEC1X3J101JC4B | DEC1X3J101JC4B |
| Product Name | 100PF 6.3KV Capacitor | Ceramic Capacitors | Ceramic Capacitors - DEC1X3J101JC4B | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | ||
| WVAC | 6300 volts | 6300 volts | 6300 volts |