Murata Electronics 10PF 6.3KV Capacitor DEC1X3J100JC4BMS1

Description
CAP CER 10PF 6.3KV SL RADIAL Product overview: DEC1X3J100JC4BMS1 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEC1X3J100JC4BMS1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 6.3KV SL RADIAL Product overview: DEC1X3J100JC4BMS1 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEC1X3J100JC4BMS1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 6.3KV Capacitor
60-DEC1X3J100JC4BMS1
10PF 6.3KV Capacitor 60-DEC1X3J100JC4BMS1
CAP CER 10PF 6.3KV SL RADIAL Product overview: DEC1X3J100JC4BMS1 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEC1X3J100JC4BMS1 can be used for catalog matching and distributor lookup.

CAP CER 10PF 6.3KV SL RADIAL Product overview: DEC1X3J100JC4BMS1 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 6.3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 6.3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEC1X3J100JC4BMS1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DEC1X3J100JC4BMS1 - 916880-DEC1X3J100JC4BMS1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DEC1X3J100JC4BMS1
916880-DEC1X3J100JC4BMS1
Ceramic Capacitors - DEC1X3J100JC4BMS1 916880-DEC1X3J100JC4BMS1
Manufacturer: Murata Electronics North America Win Source Part Number: 916880-DEC1X3J100JC4 BMS1 Series: DEC Operating Temperature Range: -25°C ~ 85°C Features: 10 pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: DEC1X3J Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Other Part Number: 490-7951, DEC1X3J100JC4BMS1-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 916880-DEC1X3J100JC4BMS1
Series: DEC
Operating Temperature Range: -25°C ~ 85°C
Features: 10 pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: DEC1X3J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Other Part Number: 490-7951, DEC1X3J100JC4BMS1-ND

Buy Now Datasheet
Ceramic Capacitors - 490-7951-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7951-ND
Ceramic Capacitors 490-7951-ND
10pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc

10pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEC1X3J100JC4BMS1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEC1X3J100JC4BMS1
Ceramic Capacitors DEC1X3J100JC4BMS1
CAP CER 10PF 6.3KV SL RADIAL

CAP CER 10PF 6.3KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DEC1X3J100JC4BMS1 916880-DEC1X3J100JC4BMS1 490-7951-ND DEC1X3J100JC4BMS1
Product Name 10PF 6.3KV Capacitor Ceramic Capacitors - DEC1X3J100JC4BMS1 Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
WVAC 6300 volts 6300 volts 6300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers