Murata Power Solutions Ceramic Capacitors DEBF33D472ZN2A

Description
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7950-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7950-3-ND
Ceramic Capacitors 490-7950-3-ND
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBF33D472ZN2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBF33D472ZN2A
Ceramic Capacitors DEBF33D472ZN2A
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-7950-3-ND DEBF33D472ZN2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details