Murata Electronics Ceramic Capacitors DEBF33D222ZB2B

Description
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEBF33D222ZB2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEBF33D222ZB2B-ND
Ceramic Capacitors DEBF33D222ZB2B-ND
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DEBF33D222ZB2B-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details