Murata Power Solutions Ceramic Capacitors DEBF33D103ZA3B

Description
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4254-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4254-ND
Ceramic Capacitors 490-4254-ND
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBF33D103ZA3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBF33D103ZA3B
Ceramic Capacitors DEBF33D103ZA3B
CAP CER 10000PF 2KV RADIAL

CAP CER 10000PF 2KV RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 0.01Uf, 2000V, Radial +80 -20%; Capacitance Murata - 80K7221 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 2000V, Radial +80 -20%; Capacitance Murata
80K7221
Ceramic Capacitor, 0.01Uf, 2000V, Radial +80 -20%; Capacitance Murata 80K7221
CERAMIC CAPACITOR, 0.01UF, 2000V, RADIAL +80 -20%; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Product Range:DEB Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 2000V, RADIAL +80 -20%; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Product Range:DEB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-4254-ND DEBF33D103ZA3B 80K7221
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 2000V, Radial +80 -20%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details