Murata Electronics Ceramic Capacitors DEBF33D102ZD1B

Description
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEBF33D102ZD1B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEBF33D102ZD1B-ND
Ceramic Capacitors DEBF33D102ZD1B-ND
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBF33D102ZD1B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBF33D102ZD1B
Ceramic Capacitors DEBF33D102ZD1B
CAP CER 1000PF 2KV RADIAL

CAP CER 1000PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEBF33D102ZD1B-ND DEBF33D102ZD1B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1908551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details