CAP CER 4700PF 3.15KV RADIAL Product overview: DEBE33F472ZN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBE33F472ZN3A can be used for catalog matching and distributor lookup.
4700pF -20%, +80% 3150V (3.15kV) Ceramic Capacitor E Radial, Disc
Manufacturer: Murata Electronics North America
Win Source Part Number: 850353-DEBE33F472ZN3
Series: DEB
Features: 4700 pF Ceramic Capacitor
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: DEBE33F
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Other Part Number: DEBE33F472ZN3A-ND, 490-7945-3, 490-7945-1
CAP CER 4700PF 3.15KV RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DEBE33F472ZN3A | 490-7945-3-ND | 850353-DEBE33F472ZN3A | DEBE33F472ZN3A |
| Product Name | 4700PF 3.15KV Capacitor | Ceramic Capacitors | Ceramic Capacitors - DEBE33F472ZN3A | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) |