Murata Electronics Ceramic Capacitors DEBE33A102ZC1B

Description
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4239-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4239-ND
Ceramic Capacitors 490-4239-ND
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 1000Pf, 1000V, Radial +80 -20%; Capacitance Murata - 80K0990 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 1000V, Radial +80 -20%; Capacitance Murata
80K0990
Ceramic Capacitor, 1000Pf, 1000V, Radial +80 -20%; Capacitance Murata 80K0990
CERAMIC CAPACITOR, 1000PF, 1000V, RADIAL +80 -20%; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEB Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 1000V, RADIAL +80 -20%; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEB Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - DEBE33A102ZC1B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBE33A102ZC1B
Ceramic Capacitors DEBE33A102ZC1B
CAP CER 1000PF 1KV RADIAL

CAP CER 1000PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-4239-ND 80K0990 DEBE33A102ZC1B
Product Name Ceramic Capacitors Ceramic Capacitor, 1000Pf, 1000V, Radial +80 -20%; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1210J2K50681KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details