Murata Power Solutions Ceramic Capacitors DEBB33F222KA3B

Description
2200pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4285-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4285-ND
Ceramic Capacitors 490-4285-ND
2200pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

2200pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBB33F222KA3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBB33F222KA3B
Ceramic Capacitors DEBB33F222KA3B
CAP CER 2200PF 3.15KV RADIAL

CAP CER 2200PF 3.15KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-4285-ND DEBB33F222KA3B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details