Murata Power Solutions Ceramic Capacitors DEBB33F221KCDB

Description
220pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4284-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4284-ND
Ceramic Capacitors 490-4284-ND
220pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

220pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
220PF 3.15KV Capacitor
60-DEBB33F221KCDB
220PF 3.15KV Capacitor 60-DEBB33F221KCDB
CAP CER 220PF 3.15KV RADIAL Product overview: DEBB33F221KCDB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33F221KCDB can be used for catalog matching and distributor lookup.

CAP CER 220PF 3.15KV RADIAL Product overview: DEBB33F221KCDB from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33F221KCDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: DEB Package: Bulk Product Status: Obsolete Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 3150V (3.15kV) Operating Temperature: -25°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: DEB
Package: Bulk
Product Status: Obsolete
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 3150V (3.15kV)
Operating Temperature: -25°C ~ 85°C

Buy Now Datasheet
Ceramic Capacitors - DEBB33F221KCDB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBB33F221KCDB
Ceramic Capacitors DEBB33F221KCDB
CAP CER 220PF 3.15KV RADIAL

CAP CER 220PF 3.15KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-4284-ND 60-DEBB33F221KCDB DEBB33F221KCDB
Product Name Ceramic Capacitors 220PF 3.15KV Capacitor Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details