CAP CER 1000PF 3.15KV RADIAL Product overview: DEBB33F102KN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33F102KN3A can be used for catalog matching and distributor lookup.
Win Source Part Number: 994426-DEBB33F102KN3
Category: Capacitors>Ceramic Capacitors
Series: DEB
Features: High Voltage
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 900
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 3150V (3.15kV)
Temperature Coefficient: B
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Other Names: 490-7937-3,490-7937-
Base Product Number: DEBB33F
Product Status: Obsolete
1000pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
CAP CER 1000PF 3.15KV RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DEBB33F102KN3A | 994426-DEBB33F102KN3A | 490-7937-3-ND | DEBB33F102KN3A |
| Product Name | 1000PF 3.15KV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| WVAC | 3150 volts | 3150 volts | 3150 volts | 3150 volts |