Murata Power Solutions Ceramic Capacitors DEBB33F101KP3A

Description
100pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEBB33F101KP3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEBB33F101KP3A-ND
Ceramic Capacitors DEBB33F101KP3A-ND
100pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

100pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBB33F101KP3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBB33F101KP3A
Ceramic Capacitors DEBB33F101KP3A
CAP CER 100PF 3.15KV RADIAL

CAP CER 100PF 3.15KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEBB33F101KP3A-ND DEBB33F101KP3A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details