CAP CER 4700PF 2KV RADIAL Product overview: DEBB33D472KN7A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33D472KN7A can be used for catalog matching and distributor lookup.
4700pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
CAP CER 4700PF 2KV RADIAL
CAP CER 4700PF 2KV RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DEBB33D472KN7A | 490-12632-3-ND | 535-DEBB33D472KN7A | DEBB33D472KN7A |
| Product Name | 4700PF 2KV Capacitor | Ceramic Capacitors | CAP CER 4700PF 2KV RADIAL | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| WVAC | 2000 volts | 2000 volts | 2000 volts |