Win Source Part Number: 1003963-DEBB33D471KA
Category: Capacitors>Ceramic Capacitors
Series: DEB
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 500
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Other Names: 490-4277
Base Product Number: DEBB33D
Product Status: Obsolete
470pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
CAP CER 470PF 2KV RADIAL Product overview: DEBB33D471KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33D471KA2B can be used for catalog matching and distributor lookup.
CAP CER 470PF 2KV RADIAL
CERAMIC CAPACITOR DISC 470PF 2KV 10%, RADIAL; Capacitance:470pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:DEB Series; No. of Pins:2 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1003963-DEBB33D471KA2B | 490-4277-ND | 60-DEBB33D471KA2B | DEBB33D471KA2B | 96K8494 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 470PF 2KV Capacitor | Ceramic Capacitors | Ceramic Capacitor Disc 470Pf 2Kv 10%, Radial; Capacitance Murata |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 2000 volts | 2000 volts | 2000 volts | 2000 volts |