Murata Power Solutions 2200PF 2KV Capacitor DEBB33D222KA2B

Description
CAP CER 2200PF 2KV RADIAL Product overview: DEBB33D222KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33D222KA2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 2KV RADIAL Product overview: DEBB33D222KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33D222KA2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 2KV Capacitor
60-DEBB33D222KA2B
2200PF 2KV Capacitor 60-DEBB33D222KA2B
CAP CER 2200PF 2KV RADIAL Product overview: DEBB33D222KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33D222KA2B can be used for catalog matching and distributor lookup.

CAP CER 2200PF 2KV RADIAL Product overview: DEBB33D222KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33D222KA2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4274-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4274-ND
Ceramic Capacitors 490-4274-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1055310-DEBB33D222KA2B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1055310-DEBB33D222KA2B
Capacitors - Ceramic Capacitors 1055310-DEBB33D222KA2B
Win Source Part Number: 1055310-DEBB33D222KA 2B Category: Capacitors>Ceramic Capacitors Series: DEB Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 250 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: B Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): DEHR33D222KA3B; DEHR33D222KN7A; CK45-B3DD222KYNN; C317C222K1R5TA; C315C222K1R5TA; C317C222K2R5TA; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-4274 Base Product Number: DEBB33D Product Status: Obsolete

Win Source Part Number: 1055310-DEBB33D222KA2B
Category: Capacitors>Ceramic Capacitors
Series: DEB
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 250
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): DEHR33D222KA3B; DEHR33D222KN7A; CK45-B3DD222KYNN; C317C222K1R5TA; C315C222K1R5TA; C317C222K2R5TA;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Other Names: 490-4274
Base Product Number: DEBB33D
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - DEBB33D222KA2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBB33D222KA2B
Ceramic Capacitors DEBB33D222KA2B
CAP CER 2200PF 2KV RADIAL

CAP CER 2200PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DEBB33D222KA2B 490-4274-ND 1055310-DEBB33D222KA2B DEBB33D222KA2B
Product Name 2200PF 2KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
WVAC 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPS202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers