Manufacturer: Murata Electronics North America
Win Source Part Number: 772544-DEBB33D102KA2
Series: DEB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Features: High Voltage
Package: Radial, Disc
Applications: General
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Family Name: DEB
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Height - Seated (Maximum): 0.433" (11.00mm)
Voltage Rating DC: 2000V (2kV)
Alternative Parts (Cross-Reference): CK45-B3DD102KYGR; CK45-B3DD102KYGRA; CK45-B3DD102KYGN; CK45-B3DD102KYNNA;
Introduction Date: October 28, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
1000pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
CAP CER 1000PF 2KV RADIAL Product overview: DEBB33D102KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33D102KA2B can be used for catalog matching and distributor lookup.
CAP CER 1000PF 2KV RADIAL
CAPACITOR, CERAMIC, 1000PF, 2KV, RADIAL 10%; Capacitance:1000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:DEB Series; No. of Pins:2 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 772544-DEBB33D102KA2B | 490-4270-ND | 60-DEBB33D102KA2B | DEBB33D102KA2B | 96K8492 |
| Product Name | Ceramic Capacitors - DEBB33D102KA2B | Ceramic Capacitors | 1000PF 2KV Capacitor | Ceramic Capacitors | Capacitor, Ceramic, 1000Pf, 2Kv, Radial 10%; Capacitance Murata |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 2000 volts | 2000 volts | 2000 volts | 2000 volts |