Murata Power Solutions Ceramic Capacitors DEBB33D101KC1B

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4269-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4269-ND
Ceramic Capacitors 490-4269-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBB33D101KC1B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBB33D101KC1B
Ceramic Capacitors DEBB33D101KC1B
CAP CER 100PF 2KV RADIAL

CAP CER 100PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic, 100Pf, 2Kv, Radial 10%; Capacitance Murata - 96K8491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 100Pf, 2Kv, Radial 10%; Capacitance Murata
96K8491
Capacitor, Ceramic, 100Pf, 2Kv, Radial 10%; Capacitance Murata 96K8491
CAPACITOR, CERAMIC, 100PF, 2KV, RADIAL 10%; Capacitance:100pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:DEB Series; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR, CERAMIC, 100PF, 2KV, RADIAL 10%; Capacitance:100pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:DEB Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-4269-ND DEBB33D101KC1B 96K8491
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 100Pf, 2Kv, Radial 10%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details