Murata Electronics 470pF 1000V Capacitor DEBB33A471KD1B

Description
Cap Ceramic 470pF 1000V B 10% (5 X 4mm) Radial 5mm 85°C Bulk Product overview: DEBB33A471KD1B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33A471KD1B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 470pF 1000V B 10% (5 X 4mm) Radial 5mm 85°C Bulk Product overview: DEBB33A471KD1B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33A471KD1B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470pF 1000V Capacitor
60-DEBB33A471KD1B
470pF 1000V Capacitor 60-DEBB33A471KD1B
Cap Ceramic 470pF 1000V B 10% (5 X 4mm) Radial 5mm 85°C Bulk Product overview: DEBB33A471KD1B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33A471KD1B can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 1000V B 10% (5 X 4mm) Radial 5mm 85°C Bulk Product overview: DEBB33A471KD1B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33A471KD1B can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - DEBB33A471KD1B - 1123527-DEBB33A471KD1B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DEBB33A471KD1B
1123527-DEBB33A471KD1B
Ceramic Capacitors - DEBB33A471KD1B 1123527-DEBB33A471KD1B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123527-DEBB33A471KD 1B Termination: Radial Voltage Rating: 1 kV Height - Seated (Max): 8.001 mm Capacitance: 470 pF Tolerance: 10 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 1 kV Lead Pitch: 5 mm Lead Diameter: 500 µm Max Operating Temperature: 85 °C Lead/Base Style: Straight

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123527-DEBB33A471KD1B
Termination: Radial
Voltage Rating: 1 kV
Height - Seated (Max): 8.001 mm
Capacitance: 470 pF
Tolerance: 10 %
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 4 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 1 kV
Lead Pitch: 5 mm
Lead Diameter: 500 µm
Max Operating Temperature: 85 °C
Lead/Base Style: Straight

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-DEBB33A471KD1B 1123527-DEBB33A471KD1B
Product Name 470pF 1000V Capacitor Ceramic Capacitors - DEBB33A471KD1B
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details