Murata Electronics Ceramic Capacitors - DEBB33A332KA2B DEBB33A332KA2B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159144-DEBB33A332KA 2B Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Height - Seated (Max): 13.0048 mm Capacitance: 3.3 nF Tolerance: 10 % Composition: Ceramic Material: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 25 mm Lead Diameter: 600 µm Max Operating Temperature: 85 °C Lead/Base Style: Flat
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159144-DEBB33A332KA 2B Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Height - Seated (Max): 13.0048 mm Capacitance: 3.3 nF Tolerance: 10 % Composition: Ceramic Material: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 25 mm Lead Diameter: 600 µm Max Operating Temperature: 85 °C Lead/Base Style: Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEBB33A332KA2B - 1159144-DEBB33A332KA2B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DEBB33A332KA2B
1159144-DEBB33A332KA2B
Ceramic Capacitors - DEBB33A332KA2B 1159144-DEBB33A332KA2B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159144-DEBB33A332KA 2B Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Height - Seated (Max): 13.0048 mm Capacitance: 3.3 nF Tolerance: 10 % Composition: Ceramic Material: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 25 mm Lead Diameter: 600 µm Max Operating Temperature: 85 °C Lead/Base Style: Flat

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159144-DEBB33A332KA2B
Packaging: Bulk
Termination: Radial
Voltage Rating: 1 kV
Height - Seated (Max): 13.0048 mm
Capacitance: 3.3 nF
Tolerance: 10 %
Composition: Ceramic
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 4 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 1 kV
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 25 mm
Lead Diameter: 600 µm
Max Operating Temperature: 85 °C
Lead/Base Style: Flat

Buy Now
Singapore, Singapore
0.0033uF 1000V Capacitor
60-DEBB33A332KA2B
0.0033uF 1000V Capacitor 60-DEBB33A332KA2B
Cap Ceramic 0.0033uF 1000V B 10% (10 X 4mm) Radial 5mm 85Ž Bulk Product overview: DEBB33A332KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33A332KA2B can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0033uF 1000V B 10% (10 X 4mm) Radial 5mm 85Ž Bulk Product overview: DEBB33A332KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33A332KA2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1159144-DEBB33A332KA2B 60-DEBB33A332KA2B
Product Name Ceramic Capacitors - DEBB33A332KA2B 0.0033uF 1000V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details