Win Source Part Number: 1168130-DEA1X3F391JA
Category: Capacitors>Ceramic Capacitors
Series: DEA
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 100
Capacitance: 390 pF
Tolerance: ±5%
Voltage - Rated: 3150V (3.15kV)
Temperature Coefficient: SL
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Other Names: 490-4204
Base Product Number: DEA1X3F
Product Status: Obsolete
CAP CER 390PF 3.15KV SL RADIAL Product overview: DEA1X3F391JA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3F391JA3B can be used for catalog matching and distributor lookup.
390pF ±5% 3150V (3.15kV) Ceramic Capacitor SL Radial, Disc
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1168130-DEA1X3F391JA3B | 60-DEA1X3F391JA3B | 490-4204-ND |
| Product Name | Capacitors - Ceramic Capacitors | 390PF 3.15KV Capacitor | Ceramic Capacitors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 3150 volts | 3150 volts |