Murata Electronics Ceramic Capacitors DEA1X3D101JA2B

Description
100pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
100pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4168-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4168-ND
Ceramic Capacitors 490-4168-ND
100pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

100pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEA1X3D101JA2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEA1X3D101JA2B
Ceramic Capacitors DEA1X3D101JA2B
CAP CER 100PF 2KV SL RADIAL

CAP CER 100PF 2KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-4168-ND DEA1X3D101JA2B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-1210J1K50181MNTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details