Murata Power Solutions Ceramic Capacitor 47Pf 1000V Y5P 5%, Radial; Capacitance Murata DEA1X3A470JC1B

Description
CERAMIC CAPACITOR 47PF 1000V Y5P 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:Z5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEA Series; No. of Pins:2 RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 47PF 1000V Y5P 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:Z5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEA Series; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 47Pf 1000V Y5P 5%, Radial; Capacitance Murata - 82K6007 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 1000V Y5P 5%, Radial; Capacitance Murata
82K6007
Ceramic Capacitor 47Pf 1000V Y5P 5%, Radial; Capacitance Murata 82K6007
CERAMIC CAPACITOR 47PF 1000V Y5P 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:Z5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEA Series; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 1000V Y5P 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:Z5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:DEA Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82K6007
Product Name Ceramic Capacitor 47Pf 1000V Y5P 5%, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details