CAP CER 4700PF 300VAC RADIAL Product overview: DE6E3KJ472MN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE6E3KJ472MN3A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360592-DE6E3KJ472MN
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KJ
Package / Case: Radial, Disc
Base Product Number: DE6E3KJ
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Ratings: AEC-Q200, X1, Y2
Applications: Safety, Automotive
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.472" Dia (12.00mm)
Height - Seated (Max): 0.591" (15.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads
Product Status: Active
4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
4700pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
CAP CER 4700PF 300VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DE6E3KJ472MN3A | 1360592-DE6E3KJ472MN3A | 490-14340-1-ND | DE6E3KJ472MN3A |
| Product Name | 4700PF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |