Murata Electronics Ceramic Capacitors DE6E3KJ222MN3A

Description
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11080-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11080-1-ND
Ceramic Capacitors 490-11080-1-ND
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-11080-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11080-3-ND
Ceramic Capacitors 490-11080-3-ND
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-DE6E3KJ222MN3A
2200PF Capacitor 60-DE6E3KJ222MN3A
CAP CER 2200PF 300VAC RADIAL Product overview: DE6E3KJ222MN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE6E3KJ222MN3A can be used for catalog matching and distributor lookup.

CAP CER 2200PF 300VAC RADIAL Product overview: DE6E3KJ222MN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE6E3KJ222MN3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE6E3KJ222MN3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
DE6E3KJ222MN3A
Capacitors - Ceramic Capacitors DE6E3KJ222MN3A
CAP CER 2200PF 300VAC RADIAL

CAP CER 2200PF 300VAC RADIAL

Supplier's Site
Ceramic Capacitors - DE6E3KJ222MN3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE6E3KJ222MN3A
Ceramic Capacitors DE6E3KJ222MN3A
CAP CER 2200PF 300VAC RADIAL

CAP CER 2200PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11080-1-ND 60-DE6E3KJ222MN3A DE6E3KJ222MN3A DE6E3KJ222MN3A
Product Name Ceramic Capacitors 2200PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Safety, Automotive Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details