Win Source Part Number: 1055307-DE6E3KJ102MB
Category: Capacitors>Ceramic Capacitors
Series: KJ
Features: High Voltage
Package: Bulk
Applications: Safety, Automotive
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Temperature Coefficient: E
Ratings: AEC-Q200, X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" Dia (7.00mm)
Alternative Parts (Cross-Reference): DE1E3KX102MA4BN01F; DE2E3KY102MA2BM01F; C317C102M1U5TA; DE2E3KY102MA3BM02F; C907U102MYVDBA7317; C907U102MZWDBA7317;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Base Product Number: DE6E3KJ
CAP CER 1000PF 300VAC RADIAL Product overview: DE6E3KJ102MB3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE6E3KJ102MB3B can be used for catalog matching and distributor lookup.
1000pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
CAP CER 1000PF 300VAC RADIAL
CAP CER 1000PF 300VAC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1055307-DE6E3KJ102MB3B | 60-DE6E3KJ102MB3B | DE6E3KJ102MB3B-ND | DE6E3KJ102MB3B | DE6E3KJ102MB3B |
| Product Name | Capacitors - Ceramic Capacitors | 1000PF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVAC | 300 volts | 300 volts | 300 volts | 300 volts |